Keystone Electronics Corp. F-F Nylon-V0 Stand, 4-40, 7/8 L 8440F

Description
Part Number: 8440F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8440F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with a 4-40 thread and a length of 0.875 in (22.2 mm). The hex outer diameter is 0.250 in (6.4 mm). It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with a 4-40 thread and a length of 0.875 in (22.2 mm). The hex outer diameter is 0.250 in (6.4 mm). It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 4-40, 7/8 L - 8440F - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 4-40, 7/8 L
8440F
F-F Nylon-V0 Stand, 4-40, 7/8 L 8440F
Part Number: 8440F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 8440F

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440F-ND
Board Spacers, Standoffs 36-8440F-ND
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440F
Standoffs & Spacers 8440F
Standoffs & Spacers 7/8" NYL 4-40 STDOFF HEX

Standoffs & Spacers 7/8" NYL 4-40 STDOFF HEX

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440F 36-8440F-ND 8440F
Product Name F-F Nylon-V0 Stand, 4-40, 7/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1596-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1828 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers