Keystone Electronics Corp. 1/4 Nylon Spacer, #4, 750 Tall 880

Description
Part Number: 880 Hole Size: #4, M3 Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 880 Hole Size: #4, M3 Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, 750 Tall - 880 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, 750 Tall
880
1/4 Nylon Spacer, #4, 750 Tall 880
Part Number: 880 Hole Size: #4, M3 Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 880

  • Hole Size: #4, M3
  • Length: .750 [19.1]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-880-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-880-ND
Board Spacers, Standoffs 36-880-ND
"Round Spacer Unthreaded #4 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.75 in.; Round - 70182025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.75 in.; Round
70182025
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.75 in.; Round 70182025
Round Thru-Hole Spacers, Nylon 6⁄6 Material Nylon 6⁄6 material Economical for terminal or printed circuit board supports.

Round Thru-Hole Spacers, Nylon 6⁄6 Material

  • Nylon 6⁄6 material
    Economical for terminal or printed circuit board supports.
Supplier's Site
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone - 62W5349 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone
62W5349
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone 62W5349
SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
880
Standoffs & Spacers 880
Standoffs & Spacers .750 Rd Clr Hle spcr .250 OD #4 Nylon

Standoffs & Spacers .750 Rd Clr Hle spcr .250 OD #4 Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 880 36-880-ND 70182025 62W5349 880
Product Name 1/4 Nylon Spacer, #4, 750 Tall Board Spacers, Standoffs Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.75 in.; Round Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Spacer; Round Round Standoff
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers