Keystone Electronics Corp. 1/4 Hex M-F Standoff 7203

Description
Part Number: 7203 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7203 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 1.625 inch (41.3 mm) length, and a hexagonal body with an external diameter of 0.250 inch (6.4 mm). The part is made of brass with nickel plating and features a 0.250 inch (6.4 mm) deep internal thread and a 0.187 inch (4.7 mm) long external thread. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 1.625 inch (41.3 mm) length, and a hexagonal body with an external diameter of 0.250 inch (6.4 mm). The part is made of brass with nickel plating and features a 0.250 inch (6.4 mm) deep internal thread and a 0.187 inch (4.7 mm) long external thread. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7203
1/4 Hex M-F Standoff 7203
Part Number: 7203 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 7203

  • Finish/Plating: Nickel Plate
  • Length: 1.625 [41.3]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7203-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7203-ND
Board Spacers, Standoffs 36-7203-ND
"Hex Standoff Threaded #4-40 Brass 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #4-40 Brass 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone - 62W5724 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone
62W5724
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone 62W5724
SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:46mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:46mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7203 36-7203-ND 62W5724
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers