Keystone Electronics Corp. 1/4 Round Female Standoff 7710

Description
Part Number: 7710 Length: .250 [6.4] Material: Ceramic OD: .250 [6.4] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Description
Part Number: 7710 Length: .250 [6.4] Material: Ceramic OD: .250 [6.4] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7710 is a ceramic standoff with a length of 0.250 in (6.4 mm), an outer diameter of 0.250 in (6.4 mm), and a 6-32 thread with through-hole depth. It is made of Grade L5 ceramic, suitable for high-temperature applications and capable of withstanding high voltage without flashover. The part is marked with NL523W01-004.

Datasheet Summary
Powered by GS/AI

The 7710 is a ceramic standoff with a length of 0.250 in (6.4 mm), an outer diameter of 0.250 in (6.4 mm), and a 6-32 thread with through-hole depth. It is made of Grade L5 ceramic, suitable for high-temperature applications and capable of withstanding high voltage without flashover. The part is marked with NL523W01-004.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 7710 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
7710
1/4 Round Female Standoff 7710
Part Number: 7710 Length: .250 [6.4] Material: Ceramic OD: .250 [6.4] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7710

  • Length: .250 [6.4]
  • Material: Ceramic
  • OD: .250 [6.4]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7710-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7710-ND
Board Spacers, Standoffs 36-7710-ND
"Round Standoff Threaded #6-32 Ceramic 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #6-32 Ceramic 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff; 6-32; 0.25 in.; Grade L5 Ceramic; No value - 70183185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 0.25 in.; Grade L5 Ceramic; No value
70183185
Standoff; 6-32; 0.25 in.; Grade L5 Ceramic; No value 70183185
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7710 36-7710-ND 70183185
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; 6-32; 0.25 in.; Grade L5 Ceramic; No value
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Hex Female Standoff - 1821D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers