Keystone Electronics Corp. Aluminum, 4-40, .375 [9.5] L, M-F Standoff 8400

Description
Part Number: 8400 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8400 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 9.5mm is designed for applications requiring a robust and lightweight mounting solution. It features a hex male-female configuration with a thread size of 4-40. The body length is 9.5mm, while the overall length measures 14.2mm, and the external width is 6.35mm. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in various electronic assemblies, particularly in PC/104 applications. The aluminum construction provides a balance of strength and weight, making it a practical choice for engineers looking for reliable standoff solutions.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 9.5mm is designed for applications requiring a robust and lightweight mounting solution. It features a hex male-female configuration with a thread size of 4-40. The body length is 9.5mm, while the overall length measures 14.2mm, and the external width is 6.35mm. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in various electronic assemblies, particularly in PC/104 applications. The aluminum construction provides a balance of strength and weight, making it a practical choice for engineers looking for reliable standoff solutions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, .375 [9.5] L, M-F Standoff - 8400 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, .375 [9.5] L, M-F Standoff
8400
Aluminum, 4-40, .375 [9.5] L, M-F Standoff 8400
Part Number: 8400 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8400

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8400-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8400-ND
Board Spacers, Standoffs 36-8400-ND
"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187"
70181944
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" 70181944
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8400
Standoffs & Spacers 8400
Standoffs & Spacers AL .375 M/F THRD

Standoffs & Spacers AL .375 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5281 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5281
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5281
SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8400 36-8400-ND 70181944 8400 62W5281
Product Name Aluminum, 4-40, .375 [9.5] L, M-F Standoff Board Spacers, Standoffs Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers