Keystone Electronics Corp. Aluminum, 4-40, .750 [19.1] L, M-F Standoff 8403

Description
Part Number: 8403 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8403 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, length .750 in (19.1 mm), external diameter .250 in (6.4 mm), and internal thread depth .250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, length .750 in (19.1 mm), external diameter .250 in (6.4 mm), and internal thread depth .250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, .750 [19.1] L, M-F Standoff - 8403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, .750 [19.1] L, M-F Standoff
8403
Aluminum, 4-40, .750 [19.1] L, M-F Standoff 8403
Part Number: 8403 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8403

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8403-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8403-ND
Board Spacers, Standoffs 36-8403-ND
"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8403
Standoffs & Spacers 8403
Standoffs & Spacers AL .750 M/F THRD

Standoffs & Spacers AL .750 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187"
70181947
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187" 70181947
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Spacer/standoff, Hex, Al 6.35Mm X 19.1Mm; Standoff Material Keystone - 62W5284 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 19.1Mm; Standoff Material Keystone
62W5284
Spacer/standoff, Hex, Al 6.35Mm X 19.1Mm; Standoff Material Keystone 62W5284
SPACER/STANDOFF, HEX, AL 6.35MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.1mm; Overall Length:23.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.1mm; Overall Length:23.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8403 36-8403-ND 8403 70181947 62W5284
Product Name Aluminum, 4-40, .750 [19.1] L, M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187" Spacer/standoff, Hex, Al 6.35Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers