Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8835

Description
Part Number: 8835 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8835 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8835 is a nylon 6/6 stacking spacer, rated UL 94V-0, with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), an inside diameter of 0.153 inches (3.9 mm), and a mounting hole size of 0.234 inches (5.9 mm) for #6 or M3.5 screws. It is designed for use with 0.062-inch (1.57 mm) thick PCBs and allows stacking for multilevel board applications.

Datasheet Summary
Powered by GS/AI

8835 is a nylon 6/6 stacking spacer, rated UL 94V-0, with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), an inside diameter of 0.153 inches (3.9 mm), and a mounting hole size of 0.234 inches (5.9 mm) for #6 or M3.5 screws. It is designed for use with 0.062-inch (1.57 mm) thick PCBs and allows stacking for multilevel board applications.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8835 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8835
Stacking Spacer Nylon PCB Support 8835
Part Number: 8835 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8835

  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Nylon
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8835-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8835-ND
Board Supports 36-8835-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8835
Standoffs & Spacers 8835
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8835 36-8835-ND 8835
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers