Keystone Electronics Corp. Force-Fit Threaded Standoff 4864

Description
Part Number: 4864 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Description
Part Number: 4864 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels 0.062 inch and thicker, with a length of 0.375 inch (9.5 mm), an outer diameter of 0.219 inch (5.6 mm), and a 4-40 thread. The mounting hole size is 0.166 inch (4.2 mm), and the swage diameter is 0.184 inch (4.7 mm). Constructed of brass with ductile nickel plating per QQ-N-290 and ASTM-B16.

Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels 0.062 inch and thicker, with a length of 0.375 inch (9.5 mm), an outer diameter of 0.219 inch (5.6 mm), and a 4-40 thread. The mounting hole size is 0.166 inch (4.2 mm), and the swage diameter is 0.184 inch (4.7 mm). Constructed of brass with ductile nickel plating per QQ-N-290 and ASTM-B16.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4864 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4864
Force-Fit Threaded Standoff 4864
Part Number: 4864 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40

Part Number: 4864

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4864-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4864-ND
Board Spacers, Standoffs 36-4864-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 25C1629 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
25C1629
Standoff Rohs Compliant Keystone 25C1629
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4864
Standoffs & Spacers 4864
Standoffs & Spacers 3/8" FORCEFIT STDOFF

Standoffs & Spacers 3/8" FORCEFIT STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4864 36-4864-ND 25C1629 4864
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers