Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1 L 4834

Description
Part Number: 4834 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4834 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads and a length of 1.000 (25.4 mm), made of Nylon 6/6 for PC 104 applications, with an external diameter of 0.250 (6.4 mm) and an internal thread depth of 0.375 (9.5 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads and a length of 1.000 (25.4 mm), made of Nylon 6/6 for PC 104 applications, with an external diameter of 0.250 (6.4 mm) and an internal thread depth of 0.375 (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1 L - 4834 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1 L
4834
M-F Nylon Stand, 8-32, 1 L 4834
Part Number: 4834 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4834

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4834-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4834-ND
Board Spacers, Standoffs 36-4834-ND
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1";TL-Ext 0.375"
70181938
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1";TL-Ext 0.375" 70181938
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4834
Standoffs & Spacers 4834
Standoffs & Spacers 1.000 NYL stdoff 8-32 Thread

Standoffs & Spacers 1.000 NYL stdoff 8-32 Thread

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W5709 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone
62W5709
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone 62W5709
SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4834 36-4834-ND 70181938 4834 62W5709
Product Name M-F Nylon Stand, 8-32, 1 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1";TL-Ext 0.375" Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers