Keystone Electronics Corp. 1/4 Round Swage Spacer 5065-2

Description
Part Number: 5065-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Description
Part Number: 5065-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5065-2 is a round swage spacer with a height above panel of 0.500 in (12.7 mm), a 0.250 in (6.4 mm) outer diameter, and a clearance hole for #6 thread. It is made of brass with ductile nickel plating per QQ-N-290 and designed for installation in panels 0.062 in (1.57 mm) thick. The mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

5065-2 is a round swage spacer with a height above panel of 0.500 in (12.7 mm), a 0.250 in (6.4 mm) outer diameter, and a clearance hole for #6 thread. It is made of brass with ductile nickel plating per QQ-N-290 and designed for installation in panels 0.062 in (1.57 mm) thick. The mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5065-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5065-2
1/4 Round Swage Spacer 5065-2
Part Number: 5065-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5065-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5065-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5065-2-ND
Board Spacers, Standoffs 36-5065-2-ND
"Round Spacer Unthreaded #6 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #6 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
SWAGE SPACER - 5065-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE SPACER
5065-2
SWAGE SPACER 5065-2
SWAGE SPACER

SWAGE SPACER

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
5065-2
Standoffs & Spacers 5065-2
Standoffs & Spacers STANDOFF

Standoffs & Spacers STANDOFF

Buy Now Datasheet
Spacer; Spacer Type Keystone - 96B9858 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
96B9858
Spacer; Spacer Type Keystone 96B9858
SPACER; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Body Diameter:0.14"; Bore Size:4.8mm; Height Above Panel:0.5"; Panel Thickness Max:0.063" RoHS Compliant: Yes

SPACER; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Body Diameter:0.14"; Bore Size:4.8mm; Height Above Panel:0.5"; Panel Thickness Max:0.063" RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in. - 70182167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in.
70182167
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in. 70182167
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in.

Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5065-2 36-5065-2-ND 5065-2 5065-2 96B9858 70182167
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs SWAGE SPACER Standoffs & Spacers Spacer; Spacer Type Keystone Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.500 in.; 1/16 in.
Type & Shape Spacer; Round Spacer; Round Spacer Standoff Round Spacer
Mounting Swage / Rivet Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers