Keystone Electronics Corp. KEY-PAD DOME ADHESIVE SPACER 5200

Description
Part Number: 5200 Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 38" x 24" sheets. To order free sample use Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
Request a Quote Datasheet
Description
Part Number: 5200 Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 38" x 24" sheets. To order free sample use Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEY-PAD DOME ADHESIVE SPACER - 5200 - Keystone Electronics Corp.
New Hyde Park, NY, USA
KEY-PAD DOME ADHESIVE SPACER
5200
KEY-PAD DOME ADHESIVE SPACER 5200
Part Number: 5200 Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 38" x 24" sheets. To order free sample use Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.

Part Number: 5200

  • Color: Clear
  • Material: Polyester
  • Thickness: .009 [.24]
  • Polyester Spacer - .007" [185 µm]
  • Acrylic Adhesive - .002" [50µm]
  • Supplied as 38" x 24" sheets.
  • To order free sample use

Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome.
Clear material allows the board to be visible during the assembly process.
Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB.
Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array.
Pockets left in the holes of the spacer material will help keep the in place during the assembly process.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 5200
Product Name KEY-PAD DOME ADHESIVE SPACER
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers