Keystone Electronics Corp.
Hex Head Binding Post 10-32 Thread Black
7017
Description
Part Number: 7017
Color: Black
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7017
Color: Black
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
Request a Quote
Email Supplier
Datasheet
Suppliers
Hex Head Binding Post 10-32 Thread Black
7017
Part Number: 7017
Color: Black
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
Part Number: 7017
- Color: Black
- Finish/Plating: Gold Plate
- Material: Brass
- Style: Hex Head
- Thread: 10-32
- Type: Binding Post
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7017 |
|
Product Name
|
Hex Head Binding Post 10-32 Thread Black |
|
Type & Shape
|
Standoff; Blind Standoff; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers