Keystone Electronics Corp. Feet (Bumpers); Bumper / Feet Mounting Keystone 724

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:17.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:17.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Keystone - 97H7026 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Keystone
97H7026
Feet (Bumpers); Bumper / Feet Mounting Keystone 97H7026
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:17.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:17.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplastic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97H7026
Product Name Feet (Bumpers); Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details