Keystone Electronics Corp. 1/4 Round Swage Spacer 5065-3

Description
Part Number: 5065-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5065-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5065-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5065-3
1/4 Round Swage Spacer 5065-3
Part Number: 5065-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5065-3

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-5065-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5065-3-ND
Board Spacers, Standoffs 36-5065-3-ND
"Round Spacer Unthreaded #6 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #6 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5065-3
Standoffs & Spacers 5065-3
Standoffs & Spacers SWAGE SPACER .5"

Standoffs & Spacers SWAGE SPACER .5"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5065-3 36-5065-3-ND 5065-3
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1620-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers