Keystone Electronics Corp. 1/4 Hex M-F Standoff 8412

Description
Part Number: 8412 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8412 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8412 is an aluminum male/female threaded standoff with a length of 2.000 inches (50.8 mm), 4-40 thread, and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.250 inches (6.4 mm). The part is finish-plated with clear iridite per Mil-C-5541. It is designed for use in PC 104 mounting applications and conforms to ASTM B211 for aluminum material.

Datasheet Summary
Powered by GS/AI

8412 is an aluminum male/female threaded standoff with a length of 2.000 inches (50.8 mm), 4-40 thread, and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.250 inches (6.4 mm). The part is finish-plated with clear iridite per Mil-C-5541. It is designed for use in PC 104 mounting applications and conforms to ASTM B211 for aluminum material.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8412
1/4 Hex M-F Standoff 8412
Part Number: 8412 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8412

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8412-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8412-ND
Board Spacers, Standoffs 36-8412-ND
"Hex Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8412
Standoffs & Spacers 8412
Standoffs & Spacers AL 2.000 M/F THRD

Standoffs & Spacers AL 2.000 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone - 62W5737 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone
62W5737
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone 62W5737
SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 2";TL-Ext 0.187"
70182011
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 2";TL-Ext 0.187" 70182011
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8412 36-8412-ND 8412 62W5737 70182011
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 2";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers