Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8810

Description
Part Number: 8810 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Description
Part Number: 8810 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8810 is a nylon 6/6 insulated PCB support with a sturdy lock-in release design, permanently attaching to a chassis and positively locking onto a 0.062 in (1.57 mm) thick PCB. It has a length of 0.500 in (12.7 mm) and uses a 0.156 in (4.0 mm) diameter mounting hole. The part is flame retardant, meeting UL 94V-0, and allows for easy board removal during service. Its compact design reduces footprint while ensuring high contact area for mechanical stability.

Datasheet Summary
Powered by GS/AI

The 8810 is a nylon 6/6 insulated PCB support with a sturdy lock-in release design, permanently attaching to a chassis and positively locking onto a 0.062 in (1.57 mm) thick PCB. It has a length of 0.500 in (12.7 mm) and uses a 0.156 in (4.0 mm) diameter mounting hole. The part is flame retardant, meeting UL 94V-0, and allows for easy board removal during service. Its compact design reduces footprint while ensuring high contact area for mechanical stability.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8810 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8810
Sturdy Lock-In Release Nylon PCB Support 8810
Part Number: 8810 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8810

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8810-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8810-ND
Board Supports 36-8810-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoffs & Spacers .500 LCK/PC SUPPORT - 443-8810 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers .500 LCK/PC SUPPORT
443-8810
Standoffs & Spacers .500 LCK/PC SUPPORT 443-8810
Standoffs & Spacers .500 LCK/PC SUPPORT

Standoffs & Spacers .500 LCK/PC SUPPORT

Supplier's Site
Pcb Mounting, Round, Nylon, 7.11Mm X 12.7Mm; Pcb Support Type Keystone - 90B0174 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.11Mm X 12.7Mm; Pcb Support Type Keystone
90B0174
Pcb Mounting, Round, Nylon, 7.11Mm X 12.7Mm; Pcb Support Type Keystone 90B0174
PCB MOUNTING, ROUND, NYLON, 7.11MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.11mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.11MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.11mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8810 36-8810-ND 443-8810 90B0174
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports Standoffs & Spacers .500 LCK/PC SUPPORT Pcb Mounting, Round, Nylon, 7.11Mm X 12.7Mm; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers