Keystone Electronics Corp. 1/4 Hex M-F Standoff 8425

Description
Part Number: 8425 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8425 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a length of 2.000 inches (50.8 mm), 6-32 thread size, and an external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm). The part is finished with Clear Iridite per Mil-C-5541 and conforms to ASTM B211 for aluminum material. The part is hex-shaped and designed for mechanical mounting applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a length of 2.000 inches (50.8 mm), 6-32 thread size, and an external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm). The part is finished with Clear Iridite per Mil-C-5541 and conforms to ASTM B211 for aluminum material. The part is hex-shaped and designed for mechanical mounting applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8425 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8425
1/4 Hex M-F Standoff 8425
Part Number: 8425 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8425

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8425-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8425-ND
Board Spacers, Standoffs 36-8425-ND
"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
ALUMINUM STANDOFF - 8425 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM STANDOFF
8425
ALUMINUM STANDOFF 8425
ALUMINUM STANDOFF

ALUMINUM STANDOFF

Buy Now
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone - 62W5300 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone
62W5300
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone 62W5300
SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:57.2mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:57.2mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 2";TL-Ext 0.25"
70181960
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 2";TL-Ext 0.25" 70181960
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8425
Standoffs & Spacers 8425
Standoffs & Spacers AL 2.000 M/F THRD

Standoffs & Spacers AL 2.000 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8425 36-8425-ND 8425 62W5300 70181960 8425
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs ALUMINUM STANDOFF Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 2";TL-Ext 0.25" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers