Keystone Electronics Corp. Extreme Temp Nylon Stand, 8-32, 1 L 4938

Description
Part Number: 4938 Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote
Description
Part Number: 4938 Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4938 is a high-performance nylon standoff with an 8-32 thread and a length of 1.000 in (25.4 mm), designed for extreme temperature environments ranging from -20°F (-29°C) to 365°F (185°C). The standoff has an outer diameter of 0.250 in (6.4 mm) and is black in color. It is intended for applications requiring thermal stability and mechanical strength under harsh conditions, such as automotive under-hood use.

Datasheet Summary
Powered by GS/AI

4938 is a high-performance nylon standoff with an 8-32 thread and a length of 1.000 in (25.4 mm), designed for extreme temperature environments ranging from -20°F (-29°C) to 365°F (185°C). The standoff has an outer diameter of 0.250 in (6.4 mm) and is black in color. It is intended for applications requiring thermal stability and mechanical strength under harsh conditions, such as automotive under-hood use.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 8-32, 1 L - 4938 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 8-32, 1 L
4938
Extreme Temp Nylon Stand, 8-32, 1 L 4938
Part Number: 4938 Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)

Part Number: 4938

  • Length: 1.000 [25.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 8-32
  • Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-4938-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4938-ND
Board Spacers, Standoffs 36-4938-ND
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Black"

"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4938
Standoffs & Spacers 4938
Standoffs & Spacers F/F NYLON STANDOFF 8-32 1.00 L

Standoffs & Spacers F/F NYLON STANDOFF 8-32 1.00 L

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 8-32, 25.4Mm; Standoff Material Keystone - 77AH9022 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 8-32, 25.4Mm; Standoff Material Keystone
77AH9022
Standoff, Nylon, Hex F-F, 8-32, 25.4Mm; Standoff Material Keystone 77AH9022
STANDOFF, NYLON, HEX F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4938 36-4938-ND 4938 77AH9022
Product Name Extreme Temp Nylon Stand, 8-32, 1 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex F-F, 8-32, 25.4Mm; Standoff Material Keystone
Type & Shape Round; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers