Keystone Electronics Corp. Feet (Bumpers); Bumper / Feet Mounting Keystone 725

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:7.9mm; Base Diameter:22.2mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:7.9mm; Base Diameter:22.2mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Keystone - 97H7027 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Keystone
97H7027
Feet (Bumpers); Bumper / Feet Mounting Keystone 97H7027
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:7.9mm; Base Diameter:22.2mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:7.9mm; Base Diameter:22.2mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplastic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97H7027
Product Name Feet (Bumpers); Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers