Keystone Electronics Corp. 3/8 Round Female Standoff 7664

Description
Part Number: 7664 Length: .750 [19.1] Material: Ceramic NL #: NL523W01-006 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-006
Request a Quote Datasheet
Description
Part Number: 7664 Length: .750 [19.1] Material: Ceramic NL #: NL523W01-006 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 7664 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
7664
3/8 Round Female Standoff 7664
Part Number: 7664 Length: .750 [19.1] Material: Ceramic NL #: NL523W01-006 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-006

Part Number: 7664

  • Length: .750 [19.1]
  • Material: Ceramic
  • NL #: NL523W01-006
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-006
Buy Now Datasheet
Standoff And Spacer - 582-7664 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-7664
Standoff And Spacer 582-7664
RND STANDOFF #6-32 CERAMIC 3/4" Product overview: 7664 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-7664 can be used for catalog matching and distributor lookup.

RND STANDOFF #6-32 CERAMIC 3/4" Product overview: 7664 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-7664 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-7664-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7664-ND
Board Spacers, Standoffs 36-7664-ND
"Round Standoff Threaded #6-32 Ceramic 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #6-32 Ceramic 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7664
Standoffs & Spacers 7664
Standoffs & Spacers CERAMIC THRD .750

Standoffs & Spacers CERAMIC THRD .750

Buy Now Datasheet
Standoff, Round F-F, Ceramic, 19.1Mm; Standoff Material Keystone - 94F4388 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round F-F, Ceramic, 19.1Mm; Standoff Material Keystone
94F4388
Standoff, Round F-F, Ceramic, 19.1Mm; Standoff Material Keystone 94F4388
STANDOFF, ROUND F-F, CERAMIC, 19.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.1mm; External Width:9.5mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND F-F, CERAMIC, 19.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.1mm; External Width:9.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 0.750 in.; Grade L5 Ceramic in.; 6-32; 0.375 in.; Round - 70183177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.750 in.; Grade L5 Ceramic in.; 6-32; 0.375 in.; Round
70183177
Standoff; 0.750 in.; Grade L5 Ceramic in.; 6-32; 0.375 in.; Round 70183177
Ceramic Standoff, 6-32 Thread Size Ideal for very high temperature conditions Commercial and military types available Exceptional strength in compression and tension Withstands very high voltage without flashover. Grade L5 ceramic material.

Ceramic Standoff, 6-32 Thread Size

  • Ideal for very high temperature conditions
  • Commercial and military types available
  • Exceptional strength in compression and tension
  • Withstands very high voltage without flashover.
    Grade L5 ceramic material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7664 582-7664 36-7664-ND 7664 94F4388 70183177
Product Name 3/8 Round Female Standoff Standoff And Spacer Board Spacers, Standoffs Standoffs & Spacers Standoff, Round F-F, Ceramic, 19.1Mm; Standoff Material Keystone Standoff; 0.750 in.; Grade L5 Ceramic in.; 6-32; 0.375 in.; Round
Type & Shape Standoff; Round; Insulating Spacer; Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers