Keystone Electronics Corp. Force-Fit Threaded Standoff 4868

Description
Part Number: 4868 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Description
Part Number: 4868 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Force-Fit Threaded Standoff, part number 4868, is designed for use in panels and circuit boards with a thickness of .062 inches (1.57 mm) or greater. It features a length of .250 inches (6.4 mm) and an outer diameter of .281 inches (7.1 mm). The standoff is made from stainless steel, ensuring durability and resistance to corrosion. It has a 6-32 thread, suitable for various mounting applications, and requires a mounting hole size of .213 inches (5.4 mm). The product is intended for press-fit installation, making it easy to secure in place. This standoff is ideal for engineers looking for reliable and robust mounting solutions in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Force-Fit Threaded Standoff, part number 4868, is designed for use in panels and circuit boards with a thickness of .062 inches (1.57 mm) or greater. It features a length of .250 inches (6.4 mm) and an outer diameter of .281 inches (7.1 mm). The standoff is made from stainless steel, ensuring durability and resistance to corrosion. It has a 6-32 thread, suitable for various mounting applications, and requires a mounting hole size of .213 inches (5.4 mm). The product is intended for press-fit installation, making it easy to secure in place. This standoff is ideal for engineers looking for reliable and robust mounting solutions in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4868 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4868
Force-Fit Threaded Standoff 4868
Part Number: 4868 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32

Part Number: 4868

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .213 [5.4]
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-4868-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4868-ND
Board Spacers, Standoffs 36-4868-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 73C2682 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
73C2682
Standoff Rohs Compliant Keystone 73C2682
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4868
Standoffs & Spacers 4868
Standoffs & Spacers 6-32 1/4" FORCE SPACER

Standoffs & Spacers 6-32 1/4" FORCE SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4868 36-4868-ND 73C2682 4868
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers