Manufacturer: Keystone Electronics
Win Source Part Number: 857023-7030
Features: LED Standoff
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 36-7030, 7030-ND
"T1 LED Standoff Natural Nylon 0.120"" (3.05mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 7030 | 36-7030-ND |
| Product Name | LEDs - Spacers, Standoffs - 7030 | Holders, Spacers, Standoffs |
| Type & Shape | Standoff |