Keystone Electronics Corp. Aluminum, 4-40, PC104, M-F Standoff 6799

Description
Part Number: 6799 Finish/Plating: Clear Iridite Length: .600 [15.2] (PC 104) Material: Aluminum OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Description
Part Number: 6799 Finish/Plating: Clear Iridite Length: .600 [15.2] (PC 104) Material: Aluminum OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 0.600 inch (15.2 mm) length, and a body outer diameter of 0.250 inch (6.4 mm). The internal thread depth is specified as 0.250 inch (6.4 mm) for PC 104 applications, meeting the PC 104 standard length requirement.

Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 0.600 inch (15.2 mm) length, and a body outer diameter of 0.250 inch (6.4 mm). The internal thread depth is specified as 0.250 inch (6.4 mm) for PC 104 applications, meeting the PC 104 standard length requirement.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, PC104, M-F Standoff - 6799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, PC104, M-F Standoff
6799
Aluminum, 4-40, PC104, M-F Standoff 6799
Part Number: 6799 Finish/Plating: Clear Iridite Length: .600 [15.2] (PC 104) Material: Aluminum OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40

Part Number: 6799

  • Finish/Plating: Clear Iridite
  • Length: .600 [15.2] (PC 104)
  • Material: Aluminum
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-6799-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-6799-ND
Board Spacers, Standoffs 36-6799-ND
"Hex Standoff Threaded #4-40 Aluminum 0.600"" (15.24mm)"

"Hex Standoff Threaded #4-40 Aluminum 0.600"" (15.24mm)"

Buy Now Datasheet
Standoffs & Spacers ALUM .6 M/F THRD - 443-6799 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers ALUM .6 M/F THRD
443-6799
Standoffs & Spacers ALUM .6 M/F THRD 443-6799
Standoffs & Spacers ALUM .6 M/F THRD

Standoffs & Spacers ALUM .6 M/F THRD

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
6799
Standoffs & Spacers 6799
Standoffs & Spacers ALUM .6" M/F THRD

Standoffs & Spacers ALUM .6" M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6799 36-6799-ND 443-6799 6799
Product Name Aluminum, 4-40, PC104, M-F Standoff Board Spacers, Standoffs Standoffs & Spacers ALUM .6 M/F THRD Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Spacer; Standoff Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers