Keystone Electronics Corp. 1/4 Hex M-F Standoff 7224

Description
Part Number: 7224 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7224 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with an 8-32 thread, 1.625 inch (41.3 mm) length, and a hex external profile measuring 0.250 inch (6.4 mm) across flats. The internal thread depth is 0.375 inch (9.5 mm). It is nickel-plated per QQ-N-290 and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with an 8-32 thread, 1.625 inch (41.3 mm) length, and a hex external profile measuring 0.250 inch (6.4 mm) across flats. The internal thread depth is 0.375 inch (9.5 mm). It is nickel-plated per QQ-N-290 and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7224 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7224
1/4 Hex M-F Standoff 7224
Part Number: 7224 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 7224

  • Finish/Plating: Nickel Plate
  • Length: 1.625 [41.3]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7224-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7224-ND
Board Spacers, Standoffs 36-7224-ND
"Hex Standoff Threaded #8-32 Brass 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #8-32 Brass 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7224
Standoffs & Spacers 7224
Standoffs & Spacers BR 1.625 M/F THRD

Standoffs & Spacers BR 1.625 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone - 62W5730 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone
62W5730
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone 62W5730
SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7224 36-7224-ND 7224 62W5730
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers