The 8809 is a nylon 6/6, UL 94V-0 rated, insulated PCB support with a sturdy lock-in release design, permanently attaching to a chassis 0.031 to 0.078 inch thick and positively locking onto a 0.062 inch thick PCB. It has a length of 0.375 inch (9.5 mm) and requires a 0.156 inch (4.0 mm) mounting hole. The design enables easy board release for service while maintaining high contact area for sturdy support.
Part Number: 8809
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Support Spacer; 0.187 Dia. Chassis to 0.156 Dia. PC Board; with Release Lever
| Keystone Electronics Corp. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 8809 | 36-8809-ND | 70182071 |
| Product Name | Sturdy Lock-In Release Nylon PCB Support | Board Supports | Support Spacer; 0.187 Dia. Chassis to 0.156 Dia. PC Board; with Release Lever |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Spacer; PCB Support (No Hole / Solid Post) |