Keystone Electronics Corp. 2-56 "Zero" Height SMT Threaded Insert 4929

Description
Part Number: 4929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4929 is a zero-height surface mount threaded insert with a 2-56 thread, designed for direct PCB mounting using standard SMT equipment. It sits 0.012 inches (0.30 mm) above the board and features a mounting hole diameter of 0.147 inches (3.7 mm), a solder pad diameter of 0.244 inches (6.2 mm), and a solder mask opening width of 0.049 inches (1.2 mm). The insert is made of steel with tin plating and is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place, at a quantity of 1,500 per reel.

Datasheet Summary
Powered by GS/AI

4929 is a zero-height surface mount threaded insert with a 2-56 thread, designed for direct PCB mounting using standard SMT equipment. It sits 0.012 inches (0.30 mm) above the board and features a mounting hole diameter of 0.147 inches (3.7 mm), a solder pad diameter of 0.244 inches (6.2 mm), and a solder mask opening width of 0.049 inches (1.2 mm). The insert is made of steel with tin plating and is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place, at a quantity of 1,500 per reel.

Suppliers

Company
Product
Description
Supplier Links
2-56
New Hyde Park, NY, USA
2-56 "Zero" Height SMT Threaded Insert
4929
2-56 "Zero" Height SMT Threaded Insert 4929
Part Number: 4929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4929

  • Finish/Plating: Matte Tin
  • Height: .012 [0.30]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: 2-56

Mounting Details:

  • Mounting Hole (M.H.): .147 [3,7]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4929DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4929DKR-ND
Board Spacers, Standoffs 36-4929DKR-ND
Round Standoff Threaded #2-56 Steel

Round Standoff Threaded #2-56 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4929CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4929CT-ND
Board Spacers, Standoffs 36-4929CT-ND
Round Standoff Threaded #2-56 Steel

Round Standoff Threaded #2-56 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4929TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4929TR-ND
Board Spacers, Standoffs 36-4929TR-ND
Round Standoff Threaded #2-56 Steel

Round Standoff Threaded #2-56 Steel

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4929
Standoffs & Spacers 4929
Standoffs & Spacers 2-56 SMT Threaded Insert Tape and Reel

Standoffs & Spacers 2-56 SMT Threaded Insert Tape and Reel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4929 36-4929DKR-ND 4929
Product Name 2-56 "Zero" Height SMT Threaded Insert Board Spacers, Standoffs Standoffs & Spacers
Mounting Threaded; SMT
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers