Keystone Electronics Corp. Extreme Temp Nylon Standoff, 6-32, 3/8 L 4971

Description
Part Number: 4971 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4971 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 6-32 thread, 0.375 inch length, and 0.250 inch outer diameter, designed for applications requiring operation from -20°F (-29°C) to 365°F (185°C). Made from a high-performance black nylon blend, the standoff maintains tensile strength and pliability under extreme thermal conditions. The internal thread depth is 0.140 inch (3.56 mm).

Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 6-32 thread, 0.375 inch length, and 0.250 inch outer diameter, designed for applications requiring operation from -20°F (-29°C) to 365°F (185°C). Made from a high-performance black nylon blend, the standoff maintains tensile strength and pliability under extreme thermal conditions. The internal thread depth is 0.140 inch (3.56 mm).

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 6-32, 3/8 L - 4971 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 6-32, 3/8 L
4971
Extreme Temp Nylon Standoff, 6-32, 3/8 L 4971
Part Number: 4971 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4971

  • Color: Black
  • Length: .375 [9.5]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .250 [6.35]
  • Thread: 6-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4971-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4971-ND
Board Spacers, Standoffs 36-4971-ND
"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Black"

"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4971
Standoffs & Spacers 4971
Standoffs & Spacers M/F NYLON STANDOFF 6-32 .375 L

Standoffs & Spacers M/F NYLON STANDOFF 6-32 .375 L

Buy Now Datasheet
Standoff, Nylon, Hex M-F, 6-32, 9.5Mm; Standoff Material Keystone - 77AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex M-F, 6-32, 9.5Mm; Standoff Material Keystone
77AH9031
Standoff, Nylon, Hex M-F, 6-32, 9.5Mm; Standoff Material Keystone 77AH9031
STANDOFF, NYLON, HEX M-F, 6-32, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.4mm

STANDOFF, NYLON, HEX M-F, 6-32, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4971 36-4971-ND 4971 77AH9031
Product Name Extreme Temp Nylon Standoff, 6-32, 3/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex M-F, 6-32, 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers