Keystone Electronics Corp. 1/4 Round Swage Spacer 5061-3

Description
Part Number: 5061-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5061-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5061-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5061-3
1/4 Round Swage Spacer 5061-3
Part Number: 5061-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5061-3

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-5061-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5061-3-ND
Board Spacers, Standoffs 36-5061-3-ND
"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5061-3
Standoffs & Spacers 5061-3
Standoffs & Spacers #4 .375 RND SWAGE

Standoffs & Spacers #4 .375 RND SWAGE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5061-3 36-5061-3-ND 5061-3
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers