Keystone Electronics Corp.
Jack Screw with Nylon Patch-.312" Length
7265
Description
Part Number: 7265
D Diameter: .187 (4.8)
Hardware: No
Length: .312 [7.9]
Material: Stainless Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Nylon Patch
3/16 Hex with Nylon Patch
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7265
D Diameter: .187 (4.8)
Hardware: No
Length: .312 [7.9]
Material: Stainless Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Nylon Patch
3/16 Hex with Nylon Patch
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw with Nylon Patch-.312" Length
7265
Part Number: 7265
D Diameter: .187 (4.8)
Hardware: No
Length: .312 [7.9]
Material: Stainless Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Nylon Patch
3/16 Hex with Nylon Patch
Part Number: 7265
- D Diameter: .187 (4.8)
- Hardware: No
- Length: .312 [7.9]
- Material: Stainless Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Nylon Patch
- 3/16 Hex with Nylon Patch
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7265 |
|
Product Name
|
Jack Screw with Nylon Patch-.312" Length |
|
Type & Shape
|
Jack Screw; Hex
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; StainlessSteel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.3125 inch (7.94 mm)
View Details
Keystone Electronics Corp.
ANSI (English) Size
6-32 / 6; 6-32
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
3 suppliers