Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8826

Description
Part Number: 8826 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet
Description
Part Number: 8826 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8826 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8826
Sturdy Lock-In Nylon PCB Support 8826
Part Number: 8826 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8826

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8826-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8826-ND
Board Supports 36-8826-ND
"Board Support Resting Mount / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Resting Mount / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Spacer/support, 15.87Mm, Nylon; Pcb Support Type Keystone - 99H9394 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 15.87Mm, Nylon; Pcb Support Type Keystone
99H9394
Pcb Spacer/support, 15.87Mm, Nylon; Pcb Support Type Keystone 99H9394
PCB SPACER/SUPPORT, 15.87MM, NYLON; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.87mm; External Width:7.11mm; Product Range:- RoHS Compliant: Yes

PCB SPACER/SUPPORT, 15.87MM, NYLON; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.87mm; External Width:7.11mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8826 36-8826-ND 99H9394
Product Name Sturdy Lock-In Nylon PCB Support Board Supports Pcb Spacer/support, 15.87Mm, Nylon; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers