Keystone Electronics Corp. F-F Nylon-V0 Stand, 6-32, 3/8 L 8441B

Description
Part Number: 8441B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8441B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with a 6-32 thread and a length of 0.375 inch (9.5 mm). The hex outer diameter is 0.250 inch (6.4 mm). It is RoHS compliant and meets ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with a 6-32 thread and a length of 0.375 inch (9.5 mm). The hex outer diameter is 0.250 inch (6.4 mm). It is RoHS compliant and meets ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 6-32, 3/8 L - 8441B - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 6-32, 3/8 L
8441B
F-F Nylon-V0 Stand, 6-32, 3/8 L 8441B
Part Number: 8441B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 8441B

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8441B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8441B-ND
Board Spacers, Standoffs 36-8441B-ND
"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8441B
Standoffs & Spacers 8441B
Standoffs & Spacers HEX STANDOFF F/R .375"L 6-32 NYL

Standoffs & Spacers HEX STANDOFF F/R .375"L 6-32 NYL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8441B 36-8441B-ND 8441B
Product Name F-F Nylon-V0 Stand, 6-32, 3/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers