Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8807

Description
Part Number: 8807 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Description
Part Number: 8807 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8807 is a nylon 6/6 insulated PCB spacer with a sturdy lock-in release design, permanently attaching to a chassis and positively locking onto a 0.062 in (1.57 mm) thick PC board for secure, tool-free installation and easy release during repairs. It has a length of 0.187 in (4.7 mm) and fits a 0.187 in (4.8 mm) diameter mounting hole. The material is UL 94V-0 rated flame retardant nylon 6/6.

Datasheet Summary
Powered by GS/AI

8807 is a nylon 6/6 insulated PCB spacer with a sturdy lock-in release design, permanently attaching to a chassis and positively locking onto a 0.062 in (1.57 mm) thick PC board for secure, tool-free installation and easy release during repairs. It has a length of 0.187 in (4.7 mm) and fits a 0.187 in (4.8 mm) diameter mounting hole. The material is UL 94V-0 rated flame retardant nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8807 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8807
Sturdy Lock-In Release Nylon PCB Support 8807
Part Number: 8807 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8807

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8807-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8807-ND
Board Supports 36-8807-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8807 36-8807-ND
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers