Keystone Electronics Corp. Exrreme Temp Nylon Standoff, 4-40, 3/4 L 4846

Description
Part Number: 4846 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet
Description
Part Number: 4846 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exrreme Temp Nylon Standoff, 4-40, 3/4 L - 4846 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Exrreme Temp Nylon Standoff, 4-40, 3/4 L
4846
Exrreme Temp Nylon Standoff, 4-40, 3/4 L 4846
Part Number: 4846 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4846

  • Color: Black
  • Length: .750 [19.1]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4846-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4846-ND
Board Spacers, Standoffs 36-4846-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 4-40, 19.1Mm; Standoff Material Keystone - 77AH9001 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 4-40, 19.1Mm; Standoff Material Keystone
77AH9001
Standoff, Nylon, Hex F-F, 4-40, 19.1Mm; Standoff Material Keystone 77AH9001
STANDOFF, NYLON, HEX F-F, 4-40, 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:19.1mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 4-40, 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:19.1mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4846
Standoffs & Spacers 4846
Standoffs & Spacers F/F NYLON STANDOFF 4-40 .750 L

Standoffs & Spacers F/F NYLON STANDOFF 4-40 .750 L

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4846 36-4846-ND 77AH9001 4846
Product Name Exrreme Temp Nylon Standoff, 4-40, 3/4 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 4-40, 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
3/8 Round Female Standoff - 2315D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Spacer - 1936 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers