Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8832

Description
Part Number: 8832 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 8832 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8832
Stacking Spacer Nylon PCB Support 8832
Part Number: 8832 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 8832

  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8832-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8832-ND
Board Supports 36-8832-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon - 70182242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon
70182242
Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon 70182242
Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon

Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8832
Standoffs & Spacers 8832
Standoffs & Spacers #4 STACKING SPACER

Standoffs & Spacers #4 STACKING SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8832 36-8832-ND 70182242 8832
Product Name Stacking Spacer Nylon PCB Support Board Supports Spacer, stacking, .375 in lgth, .26 dia, for .187 dia mt hole, nylon Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers