Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8890

Description
Part Number: 8890 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet
Description
Part Number: 8890 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8890 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8890
Easy Lock-In Nylon PCB Support 8890
Part Number: 8890 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8890

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8890-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8890-ND
Board Supports 36-8890-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8890 36-8890-ND
Product Name Easy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers