Keystone Electronics Corp. Surface Mount #4 Spacer- .062" height 4886

Description
Part Number: 4886 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet
Description
Part Number: 4886 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #4 Spacer- .062
New Hyde Park, NY, USA
Surface Mount #4 Spacer- .062" height
4886
Surface Mount #4 Spacer- .062" height 4886
Part Number: 4886 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4886

  • Finish/Plating: Matte Tin
  • Height: .062 [1.6]
  • Material: Steel
  • Packaging: Tape and Reel - 1,500 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4886CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4886CT-ND
Board Spacers, Standoffs 36-4886CT-ND
Round Spacer Unthreaded #4 Steel

Round Spacer Unthreaded #4 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4886TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4886TR-ND
Board Spacers, Standoffs 36-4886TR-ND
Round Spacer Unthreaded #4 Steel

Round Spacer Unthreaded #4 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4886DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4886DKR-ND
Board Spacers, Standoffs 36-4886DKR-ND
Round Spacer Unthreaded #4 Steel

Round Spacer Unthreaded #4 Steel

Buy Now Datasheet
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone - 77AH9009 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone
77AH9009
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone 77AH9009
SPACER, SWAGE ROUND, STEEL, 3.1MM; Spacer Material:Steel; Overall Length:3.1mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 3.1MM; Spacer Material:Steel; Overall Length:3.1mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4886 36-4886CT-ND 77AH9009
Product Name Surface Mount #4 Spacer- .062" height Board Spacers, Standoffs Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers