The 8875 is a slim-line lock-in release nylon PCB spacer designed for a .125 [3.2] diameter mounting hole and a .062 [1.57] thick PC board. It has a length of .625 (15.9) and is made of nylon 6/6 with a UL 94V-0 flame retardant rating. The spacer locks securely onto the board and is manually releasable for repairs or upgrades, with a compact design minimizing board space usage.
Part Number: 8875
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 8875 | 36-8875-ND |
| Product Name | Slimline Lock-In Release Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |