Keystone Electronics Corp. LED SPACER 8322

Description
LED SPACER
Request a Quote Datasheet
Description
LED SPACER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED SPACER - 8322 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8322
LED SPACER 8322
LED SPACER

LED SPACER

Buy Now
Holders, Spacers, Standoffs - 36-8322-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8322-ND
Holders, Spacers, Standoffs 36-8322-ND
"T1 3/4 LED Standoff Natural Nylon 0.320"" (8.13mm)"

"T1 3/4 LED Standoff Natural Nylon 0.320"" (8.13mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5265 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5265
Spacer; Height Keystone 62W5265
SPACER; Height:8.1mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.12"; External Thread Length:0.12" RoHS Compliant: Yes

SPACER; Height:8.1mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.12"; External Thread Length:0.12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8322 36-8322-ND 62W5265
Product Name LED SPACER Holders, Spacers, Standoffs Spacer; Height Keystone
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details