Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8814

Description
Part Number: 8814 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote Datasheet
Description
Part Number: 8814 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8814 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8814
Sturdy Lock-In Release Nylon PCB Support 8814
Part Number: 8814 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8814

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8814-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8814-ND
Board Supports 36-8814-ND
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8814 36-8814-ND
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers