Keystone Electronics Corp. Extreme Temp Nylon Stand, 8-32, 3/4 L 4936

Description
Part Number: 4936 Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote Datasheet
Description
Part Number: 4936 Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 8-32, 3/4 L - 4936 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 8-32, 3/4 L
4936
Extreme Temp Nylon Stand, 8-32, 3/4 L 4936
Part Number: 4936 Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)

Part Number: 4936

  • Length: .750 [19.1]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 8-32
  • Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-4936-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4936-ND
Board Spacers, Standoffs 36-4936-ND
"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Black"

"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 8-32, 19.1Mm; Standoff Material Keystone - 77AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 8-32, 19.1Mm; Standoff Material Keystone
77AH9021
Standoff, Nylon, Hex F-F, 8-32, 19.1Mm; Standoff Material Keystone 77AH9021
STANDOFF, NYLON, HEX F-F, 8-32, 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.1mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 8-32, 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.1mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4936
Standoffs & Spacers 4936
Standoffs & Spacers F/F NYLON STANDOFF 8-32 .750 L

Standoffs & Spacers F/F NYLON STANDOFF 8-32 .750 L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4936 36-4936-ND 77AH9021 4936
Product Name Extreme Temp Nylon Stand, 8-32, 3/4 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 8-32, 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers