Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8830

Description
Part Number: 8830 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8830 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8830 is a nylon 6/6 stacking spacer designed for .062 [1.57] thick PCBs, with an outside diameter of .260 [6.6] mm, an inside diameter of .125 [3.2] mm, and a mounting hole size of .187 [4.7] mm to accommodate #4 screws. It has a length of .187 [4.7] mm and supports stackable configurations for multi-level PCB applications. The material is UL-rated 94V-0 nylon 6/6.

Datasheet Summary
Powered by GS/AI

The 8830 is a nylon 6/6 stacking spacer designed for .062 [1.57] thick PCBs, with an outside diameter of .260 [6.6] mm, an inside diameter of .125 [3.2] mm, and a mounting hole size of .187 [4.7] mm to accommodate #4 screws. It has a length of .187 [4.7] mm and supports stackable configurations for multi-level PCB applications. The material is UL-rated 94V-0 nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8830 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8830
Stacking Spacer Nylon PCB Support 8830
Part Number: 8830 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 8830

  • Hole Size: #4, M3
  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8830-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8830-ND
Board Supports 36-8830-ND
"Board Support Snap Fit / Snap Fit Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Fit / Snap Fit Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
NYLON STACKING SPACER SUPPORT - 8830 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON STACKING SPACER SUPPORT
8830
NYLON STACKING SPACER SUPPORT 8830
NYLON STACKING SPACER SUPPORT

NYLON STACKING SPACER SUPPORT

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8830 36-8830-ND 8830
Product Name Stacking Spacer Nylon PCB Support Board Supports NYLON STACKING SPACER SUPPORT
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers