Keystone Electronics Corp. Jack Screw SS .250" Length 7248

Description
Part Number: 7248 D Diameter: .187 (4.8) Hardware: No Length: .250 [6.4] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only
Request a Quote Datasheet
Description
Part Number: 7248 D Diameter: .187 (4.8) Hardware: No Length: .250 [6.4] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Screw SS .250
New Hyde Park, NY, USA
Jack Screw SS .250" Length
7248
Jack Screw SS .250" Length 7248
Part Number: 7248 D Diameter: .187 (4.8) Hardware: No Length: .250 [6.4] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only

Part Number: 7248

  • D Diameter: .187 (4.8)
  • Hardware: No
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Standard
  • 3/16 Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7248
Product Name Jack Screw SS .250" Length
Type & Shape Jack Screw; Hex
Mounting Threaded
Material Metal; Steel; StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers