Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8825

Description
Part Number: 8825 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8825 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8825 is a sturdy lock-in nylon PCB support designed to permanently attach to a .062 inch (1.57 mm) thick chassis and support a printed circuit board. It has a length of 0.500 inches (12.7 mm) and is made of Nylon 6/6 with a UL 94V-0 rating. The part features a mounting hole for a .187 inch (4.8 mm) diameter fastener and provides a low-profile, high-contact-area support that reduces the number of holes needed in the PCB. Its design simplifies assembly and accommodates varying board thicknesses.

Datasheet Summary
Powered by GS/AI

The 8825 is a sturdy lock-in nylon PCB support designed to permanently attach to a .062 inch (1.57 mm) thick chassis and support a printed circuit board. It has a length of 0.500 inches (12.7 mm) and is made of Nylon 6/6 with a UL 94V-0 rating. The part features a mounting hole for a .187 inch (4.8 mm) diameter fastener and provides a low-profile, high-contact-area support that reduces the number of holes needed in the PCB. Its design simplifies assembly and accommodates varying board thicknesses.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8825 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8825
Sturdy Lock-In Nylon PCB Support 8825
Part Number: 8825 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8825

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8825-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8825-ND
Board Supports 36-8825-ND
"Board Support Resting Mount / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Resting Mount / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8825 36-8825-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers