Keystone Electronics Corp. 1/4 Nylon Spacer, #4, .625 Tall 879

Description
Part Number: 879 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 879 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Nylon Spacer, part number 879, is designed for applications requiring a #4 hole size and a height of .625 inches (15.9 mm). It features an outer diameter of .250 inches (6.4 mm) and is constructed from Nylon 6/6, which is UL rated 94V-2 for flame resistance. This spacer is suitable for use in various mechanical assemblies where lightweight and non-conductive properties are advantageous. Its round shape and clear hole design facilitate easy installation and alignment in projects.

Datasheet Summary
Powered by GS/AI

The 1/4 Nylon Spacer, part number 879, is designed for applications requiring a #4 hole size and a height of .625 inches (15.9 mm). It features an outer diameter of .250 inches (6.4 mm) and is constructed from Nylon 6/6, which is UL rated 94V-2 for flame resistance. This spacer is suitable for use in various mechanical assemblies where lightweight and non-conductive properties are advantageous. Its round shape and clear hole design facilitate easy installation and alignment in projects.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, .625 Tall - 879 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, .625 Tall
879
1/4 Nylon Spacer, #4, .625 Tall 879
Part Number: 879 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 879

  • Hole Size: #4, M3
  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-879-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-879-ND
Board Spacers, Standoffs 36-879-ND
"Round Spacer Unthreaded #4 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5347 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5347
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5347
SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
879
Standoffs & Spacers 879
Standoffs & Spacers .625 Rd Clr Hle spcr .250 OD #4 Nylon

Standoffs & Spacers .625 Rd Clr Hle spcr .250 OD #4 Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 879 36-879-ND 62W5347 879
Product Name 1/4 Nylon Spacer, #4, .625 Tall Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers