Keystone Electronics Corp. 1/4 Hex M-F Standoff 8420

Description
Part Number: 8420 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8420 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8420 is a male/female threaded standoff made of aluminum with a 6-32 thread, a length of 1.250 inch (31.8 mm), and an external diameter of 0.250 inch (6.4 mm). It features a hex shape and is plated with clear iridite per MIL-C-5541. The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

8420 is a male/female threaded standoff made of aluminum with a 6-32 thread, a length of 1.250 inch (31.8 mm), and an external diameter of 0.250 inch (6.4 mm). It features a hex shape and is plated with clear iridite per MIL-C-5541. The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8420 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8420
1/4 Hex M-F Standoff 8420
Part Number: 8420 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8420

  • Finish/Plating: Clear Iridite
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8420-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8420-ND
Board Spacers, Standoffs 36-8420-ND
"Hex Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8420
Standoffs & Spacers 8420
Standoffs & Spacers AL 1.250 M/F THRD

Standoffs & Spacers AL 1.250 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25"
70181957
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25" 70181957
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 6-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 6-32.
Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone - 62W5296 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone
62W5296
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone 62W5296
SPACER/STANDOFF, HEX, AL, 6.4MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8420 36-8420-ND 8420 70181957 62W5296
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25" Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers