Keystone Electronics Corp. Extreme Temp Nylon Standoff 4-40 x 3/8L 4941

Description
Part Number: 4941 Color: Black Length: .375 [9.5] Material: Nylon- High Temp UL 94 V-0 OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.7] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4941 Color: Black Length: .375 [9.5] Material: Nylon- High Temp UL 94 V-0 OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.7] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4941 is a high-performance nylon standoff with a 4-40 thread, 0.375 inch (9.5 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is black in color and designed for extreme temperature applications with an operating range from -20°F (-29°C) to 365°F (185°C). The internal thread depth is 0.187 inch (4.7 mm). The standoff is machined from a nylon blend formulated to maintain tensile strength and flexibility across wide temperature extremes. It is compliant with UL 94 V-0 for flammability ratings.

Datasheet Summary
Powered by GS/AI

The 4941 is a high-performance nylon standoff with a 4-40 thread, 0.375 inch (9.5 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is black in color and designed for extreme temperature applications with an operating range from -20°F (-29°C) to 365°F (185°C). The internal thread depth is 0.187 inch (4.7 mm). The standoff is machined from a nylon blend formulated to maintain tensile strength and flexibility across wide temperature extremes. It is compliant with UL 94 V-0 for flammability ratings.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff 4-40 x 3/8L - 4941 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff 4-40 x 3/8L
4941
Extreme Temp Nylon Standoff 4-40 x 3/8L 4941
Part Number: 4941 Color: Black Length: .375 [9.5] Material: Nylon- High Temp UL 94 V-0 OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.7] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4941

  • Color: Black
  • Length: .375 [9.5]
  • Material: Nylon- High Temp UL 94 V-0
  • OD: .250 [6.4]
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.7]
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4941-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4941-ND
Board Spacers, Standoffs 36-4941-ND
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4941
Standoffs & Spacers 4941
Standoffs & Spacers M/F NYLON STANDOFF 4-40 .375 L

Standoffs & Spacers M/F NYLON STANDOFF 4-40 .375 L

Buy Now Datasheet
Standoff, Nylon, Hex M-F, 4-40, 9.5Mm; Standoff Material Keystone - 77AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex M-F, 4-40, 9.5Mm; Standoff Material Keystone
77AH9025
Standoff, Nylon, Hex M-F, 4-40, 9.5Mm; Standoff Material Keystone 77AH9025
STANDOFF, NYLON, HEX M-F, 4-40, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.4mm

STANDOFF, NYLON, HEX M-F, 4-40, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4941 36-4941-ND 4941 77AH9025
Product Name Extreme Temp Nylon Standoff 4-40 x 3/8L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex M-F, 4-40, 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers