Keystone Electronics Corp. Holders, Spacers, Standoffs 8315

Description
"T1 3/4 LED Standoff Natural Nylon 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8315-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8315-ND
Holders, Spacers, Standoffs 36-8315-ND
"T1 3/4 LED Standoff Natural Nylon 0.200"" (5.08mm)"

"T1 3/4 LED Standoff Natural Nylon 0.200"" (5.08mm)"

Buy Now Datasheet
LED SPACER - 8315 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8315
LED SPACER 8315
LED SPACER

LED SPACER

Buy Now
Spacer; Height Keystone - 62W5259 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5259
Spacer; Height Keystone 62W5259
SPACER; Height:5.1mm; External Diameter:5mm; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.125"; External Thread Length:0.125"; For Use With:T-1 3/4 LEDs; Internal Diameter:0.157" RoHS Compliant: Yes

SPACER; Height:5.1mm; External Diameter:5mm; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.125"; External Thread Length:0.125"; For Use With:T-1 3/4 LEDs; Internal Diameter:0.157" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8315-ND 8315 62W5259
Product Name Holders, Spacers, Standoffs LED SPACER Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details