Keystone Electronics Corp. 1/4 Round Swage Spacer 5063-3

Description
Part Number: 5063-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5063-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5063-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5063-3
1/4 Round Swage Spacer 5063-3
Part Number: 5063-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5063-3

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-5063-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5063-3-ND
Board Spacers, Standoffs 36-5063-3-ND
"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5063-3
Standoffs & Spacers 5063-3
Standoffs & Spacers .25" RND SWAGED #6

Standoffs & Spacers .25" RND SWAGED #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5063-3 36-5063-3-ND 5063-3
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers