Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8849

Description
Part Number: 8849 Length: 14mm [.551] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet
Description
Part Number: 8849 Length: 14mm [.551] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8849 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8849
Metric Lock-In Nylon PCB Support 8849
Part Number: 8849 Length: 14mm [.551] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8849

  • Length: 14mm [.551]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8849-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8849-ND
Board Supports 36-8849-ND
"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"

Buy Now Datasheet
Metric Support Rohs Compliant Keystone - 97H4052 - Newark, An Avnet Company
Chicago, IL, United States
Metric Support Rohs Compliant Keystone
97H4052
Metric Support Rohs Compliant Keystone 97H4052
METRIC SUPPORT ROHS COMPLIANT: YES

METRIC SUPPORT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8849 36-8849-ND 97H4052
Product Name Metric Lock-In Nylon PCB Support Board Supports Metric Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers