Keystone Electronics Corp. 5/16 Round Spacer 793

Description
Part Number: 793 Hole Size: #10 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 793 Hole Size: #10 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 793 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
793
5/16 Round Spacer 793
Part Number: 793 Hole Size: #10 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 793

  • Hole Size: #10
  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-793-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-793-ND
Board Spacers, Standoffs 36-793-ND
"Round Spacer Unthreaded #10 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 793 36-793-ND
Product Name 5/16 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers